EN
  • EN
  • DE

XC4008-4PQ160C

Part No XC4008-4PQ160C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 758077-XC4008-4PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4008-4PQ160C CAD Model

Description

The Xilinx XC4008-4PQ160C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000 family. These FPGAs are known for their versatility and are used in a wide range of digital logic applications. The XC4008-4PQ160C, specifically, comes in a 160-pin PQFP (Plastic Quad Flat Pack) package and offers a balance of logic capacity and I/O pins.

Applications

  • Prototyping: Used for rapidly prototyping digital circuits and systems.
  • Custom Logic: Implementing custom digital logic functions tailored to specific application needs.
  • Signal Processing: Performing digital signal processing tasks such as filtering and transformations.
  • Embedded Systems: Integrating custom logic into embedded systems for control and processing.
  • Communication Systems: Implementing communication protocols and interfaces.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Interconnect Resources: Offers a flexible interconnect structure for routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory resources for data storage and buffering.
  • Clock Management: Provides clock management circuitry for generating and distributing clock signals.

Benefits

  • Flexibility: Allows for easy modification and reconfiguration of digital circuits.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and development.
  • Customization: Enables the implementation of custom logic functions tailored to specific application needs.
  • Integration: Integrates multiple digital functions into a single chip, reducing system size and complexity.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production.

Additional Details

The XC4008-4PQ160C operates within a specified voltage range, typically 5V, and has a defined operating temperature range. The device is programmed using a configuration file that defines the functionality of the CLBs, IOBs, and interconnect resources. Xilinx provides software tools for designing, simulating, and programming the XC4008-4PQ160C. Its architecture allows for implementing complex digital circuits with a relatively small footprint, making it suitable for various applications where flexibility and customization are important. The speed grade (-4) indicates its performance level within the XC4000 family.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess