EN
  • EN
  • DE

A1150LLHLX-T

Part No A1150LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Souring
Description Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463944-A1150LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Package Tape & Reel (TR)
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 11mT Trip, 4.5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Operating Temperature -40°C ~ 150°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Ultra Librarian 3D Model Ultra Librarian A1150LLHLX-T CAD Model

Description

The A1150LLHLX-T, manufactured by Allegro MicroSystems, is a prominent figure in the realm of electronic components, especially known for its application as a Hall Effect Sensor. This device is ingeniously designed to sense magnetic fields, offering a highly sensitive, reliable, and versatile solution for detecting magnetic field changes. Its applications span across various industries, including automotive for sensing position, speed, or direction, consumer electronics for proximity sensing, and industrial applications where precise magnetic field monitoring is critical. The A1150LLHLX-T stands out due to its robust design, which ensures operation in harsh environments, its high sensitivity to magnetic fields, and its ability to provide a linear output that corresponds accurately to the magnetic field strength. Allegro MicroSystems has utilized advanced technology to ensure that this component achieves high precision and stability, making it an invaluable tool for engineers and designers who require reliable magnetic field sensing in their projects.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess