EN
  • EN
  • DE

XC4004A-5PC84C

Part No XC4004A-5PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019724-XC4004A-5PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4004A-5PC84C CAD Model

Description

The Xilinx XC4004A-5PC84C is a Field-Programmable Gate Array (FPGA) from the XC4000 family. FPGAs are versatile integrated circuits that can be configured by the user after manufacturing, allowing for the implementation of custom digital logic circuits. This particular model is designed for a wide range of applications, including digital signal processing, embedded systems, and prototyping.

Applications

  • Digital Signal Processing (DSP)
  • Embedded Systems
  • Prototyping and Development
  • Communication Systems
  • Industrial Control Systems

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides flexible input/output capabilities for interfacing with external devices.
  • Interconnect Resources: Features a rich network of interconnect resources for routing signals between logic blocks.
  • On-Chip Memory: Includes on-chip memory blocks for data storage and retrieval.
  • Programmability: Can be reprogrammed multiple times, allowing for design iterations and updates.

Benefits

  • Design Flexibility: Allows for the implementation of custom digital logic circuits tailored to specific application requirements.
  • Fast Prototyping: Enables rapid prototyping and development of digital systems.
  • Reconfigurability: Can be reconfigured to adapt to changing requirements or new features.
  • Time to Market: Reduces time to market by allowing for rapid design and implementation.
  • Integration: Integrates multiple functions into a single device, reducing component count and system size.

Additional Details

The XC4004A-5PC84C is built on advanced CMOS technology, offering a balance of performance and power consumption. It is supported by Xilinx's comprehensive design tools, which provide a complete environment for design entry, simulation, and implementation. This FPGA is a powerful and versatile solution for implementing complex digital systems.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess