EN
  • EN
  • DE

HD74LV74FPEL

Part No HD74LV74FPEL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062394-HD74LV74FPEL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV74FPEL CAD Model

Description

The HD74LV74FPEL is a dual D-type flip-flop belonging to the 74LV series of integrated circuits. Manufactured by Hitachi, it is designed for general-purpose storage and data transfer applications. The 'LV' designation indicates that it operates at a low voltage, making it suitable for modern low-power digital systems. Each flip-flop in the HD74LV74FPEL is edge-triggered, meaning that the output changes state only on the rising edge of the clock signal.

Applications

  • Data storage
  • Shift registers
  • Frequency dividers
  • Synchronization circuits
  • Control circuits

Features

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • Positive-Edge Triggered: Output changes state on the rising edge of the clock pulse.
  • Set and Reset Inputs: Allows asynchronous setting and resetting of the flip-flop outputs.
  • Low Voltage Operation: Operates from a 3.3V power supply (typically), compatible with modern logic levels.
  • High-Speed Operation: Provides fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Characteristic of the LV (Low-voltage) CMOS family.

Benefits

  • Simplified Circuit Design: Reduces component count in digital circuits.
  • Versatile Functionality: Suitable for a wide range of storage and data transfer needs.
  • Improved System Performance: High-speed operation reduces timing delays.
  • Reduced Power Consumption: Low-voltage operation minimizes power dissipation, suitable for battery-powered devices.
  • Easy Integration: Compatible with other CMOS logic devices.

Additional Details

The HD74LV74FPEL typically operates from a 3.3V power supply, but it can also operate at other voltages within the LV range (e.g., 2.7V to 3.6V). It's housed in a surface-mount package (likely SOIC or TSSOP). Each flip-flop has a D input, a clock input (CLK), a set input (SET), a reset input (RST), a Q output, and a Q-bar output. The SET and RST inputs are active-low and override the clock and D inputs. When SET is low, the Q output is set to high; when RST is low, the Q output is set to low.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess