EN
  • EN
  • DE

XC3S50

Part No XC3S50
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Cascadable for storing longer or multiple bitstreams
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281532-XC3S50
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S50 CAD Model

Description

The XC3S50 is a Field-Programmable Gate Array (FPGA) from the Spartan-3 family manufactured by Xilinx. This FPGA offers a cost-effective solution for a wide range of digital logic applications, providing a flexible and reconfigurable platform for implementing custom circuits and algorithms. It is designed for applications requiring moderate logic density, high performance, and low power consumption.

Applications:

  • Digital signal processing (DSP).
  • Embedded control systems.
  • Image processing.
  • Communication systems.
  • Consumer electronics.

Features:

  • 50,000 system gates.
  • 704 logic cells.
  • 16 dedicated multipliers.
  • 288 Kbits of distributed RAM.
  • Four Digital Clock Managers (DCMs).
  • Flexible I/O options.
  • Low power consumption.
  • Available in various packages, including TQFP and VQFP.

Benefits:

  • Flexibility to implement custom logic circuits.
  • Reconfigurability for adapting to changing requirements.
  • High performance for demanding applications.
  • Cost-effective solution for low to mid-density applications.
  • Reduced time-to-market through rapid prototyping.

Additional Details:

The XC3S50 FPGA is based on a 90nm process technology. It features a hierarchical routing architecture that provides high performance and predictable timing. The dedicated multipliers are optimized for DSP applications, enabling efficient implementation of arithmetic operations. The distributed RAM can be used for storing data and coefficients. The Digital Clock Managers (DCMs) provide flexible clock management capabilities, allowing for precise control over clock frequencies and phases. The flexible I/O options allow the FPGA to be connected to a wide range of external devices.

Specifically, the device requires configuration via an external configuration memory. Its operating voltage is typically 1.2V core voltage, with I/O voltages supporting various standards. Development is done using Xilinx's Vivado or ISE design suites. Power dissipation depends significantly on the application and clock frequencies used. It's critical to follow Xilinx's power estimation guidelines and thermal management recommendations to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess