EN
  • EN
  • DE

XC3090TM-100

Part No XC3090TM-100
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020994-XC3090TM-100
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090TM-100 CAD Model

Description

The Xilinx XC3090TM-100 is a Field-Programmable Gate Array (FPGA) from the XC3000 series. It's a configurable logic device designed for implementing custom digital circuits. These FPGAs provide a flexible platform for prototyping and low-volume production runs.

Applications:

  • Prototyping digital circuits: The XC3090TM-100 is widely used for rapidly prototyping and testing digital designs before committing to fixed silicon implementations.
  • Custom logic implementation: It can be configured to implement a wide range of custom logic functions, adapting to specific application requirements.
  • Educational purposes: These FPGAs are often used in educational settings to teach digital logic design and FPGA programming.
  • Interface controllers: Implementation of custom interface logic for communication between different systems or peripherals.
  • Signal processing: Suitable for implementing custom signal processing algorithms.

Features:

  • Configurable Logic Blocks (CLBs): The core of the FPGA, consisting of configurable logic cells that implement logic functions.
  • Input/Output Blocks (IOBs): Provide the interface between the internal logic and the external pins of the device.
  • Programmable Interconnect: A network of programmable connections allows routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes embedded memory blocks for data storage and retrieval.
  • Clock Management: Offers clock distribution and management capabilities.
  • 100 MHz Maximum Operating Frequency: Achieves high-speed performance for demanding applications.
  • Tile Matrix: Organized in a tiled architecture for efficient resource utilization.

Benefits:

  • Flexibility: The programmable nature of the FPGA allows for easy modification and adaptation of the design.
  • Rapid Prototyping: Reduces the time and cost associated with traditional ASIC design flows.
  • Time to Market: Faster development cycles compared to custom silicon solutions.
  • Customization: Allows for the implementation of unique and application-specific logic functions.
  • Cost-Effectiveness: Suitable for low-volume production runs where custom ASIC development would be too expensive.
  • Reconfigurability: Enables in-system reprogramming, allowing for updates and bug fixes without hardware changes.

Additional Details:

The XC3090TM-100 typically uses static RAM (SRAM) technology for configuration, meaning that the configuration data must be loaded into the device upon power-up. This is usually accomplished through a JTAG interface or a configuration PROM. The device is often packaged in a ceramic PGA or plastic QFP package. Refer to the Xilinx documentation for specific pinout and electrical characteristics.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess