EN
  • EN
  • DE

TPS53605DSQR

Part No TPS53605DSQR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100949-TPS53605DSQR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS53605DSQR CAD Model

Description

Product Overview: TPS53605DSQR from Texas Instruments

The TPS53605DSQR is a high-performance, step-down, integrated power solution module developed by Texas Instruments. This advanced power solution is designed to meet the rigorous demands of power supply requirements in modern electronic devices. With its compact size and integrated components, the TPS53605DSQR offers a highly efficient and reliable power management solution for a variety of applications, including telecommunications, networking equipment, servers, and storage systems.

Key Features

  • High Efficiency: The TPS53605DSQR boasts an exceptional power conversion efficiency, which is crucial for reducing heat dissipation and improving the performance of the end application.
  • Integrated FETs: This module includes high-quality integrated FETs (Field-Effect Transistors), which help to minimize the external component count and simplify the design process.
  • Adjustable Output Voltage: Users can adjust the output voltage to match the specific requirements of their system, providing flexibility and precision in power delivery.
  • Thermal Protection: The device features built-in thermal protection to ensure safe operation under various conditions and to protect against overheating.
  • Small Footprint: The compact form factor of the TPS53605DSQR makes it an ideal choice for space-constrained applications, allowing for efficient use of PCB real estate.

Technical Specifications

  • Input Voltage Range: The module operates over a wide input voltage range, accommodating various power supply configurations.
  • Output Current: It is capable of delivering a substantial output current, making it suitable for powering high-performance integrated circuits.
  • Switching Frequency: The TPS53605DSQR operates at a high switching frequency, which helps to achieve a smaller solution size when paired with external components.

Applications

The versatility of the TPS53605DSQR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Server and storage systems
  • Industrial and automation systems

With its robust design and comprehensive feature set, the TPS53605DSQR from Texas Instruments stands out as a superior power management solution that delivers efficiency, reliability, and performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1754 $50.8770
12+ $8.3491 $100.1892
19+ $8.0882 $153.6758
26+ $7.8273 $203.5098
34+ $7.5664 $257.2576
45+ $6.7837 $305.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess