EN
  • EN
  • DE

XC3090APC847I

Part No XC3090APC847I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226888-XC3090APC847I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090APC847I CAD Model

Description

The XC3090APC847I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000 series. This FPGA provides a flexible and programmable platform for implementing a wide range of digital logic circuits. It features a configurable architecture consisting of Configurable Logic Blocks (CLBs), input/output blocks (IOBs), and programmable interconnect, allowing designers to customize the device to their specific application requirements. The XC3090APC847I is commonly used in applications requiring custom logic, prototyping, and rapid development.

Applications

  • Prototyping
  • Custom logic design
  • Digital signal processing (DSP)
  • Embedded systems
  • Industrial control systems

Features

  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable Interconnect
  • Static RAM (SRAM)-based configuration
  • High Flexibility
  • In-System Programmability

Benefits

  • Design Flexibility: Allows for implementation of custom digital logic circuits.
  • Rapid Prototyping: Enables quick development and testing of new designs.
  • Reconfigurability: Can be reprogrammed to implement different functions.
  • Reduced Time-to-Market: Speeds up the design cycle compared to traditional ASIC development.
  • Cost-Effective: Provides a cost-effective solution for low- to medium-volume production.

Additional Details

The XC3090APC847I FPGA is based on SRAM technology, which allows for easy reconfiguration and in-system programmability. The CLBs provide the basic building blocks for implementing logic functions, while the IOBs allow for interfacing with external devices. The programmable interconnect provides a flexible routing network for connecting the CLBs and IOBs. The device is programmed using a configuration file that is loaded into the SRAM. The XC3090APC847I offers a balance of performance, flexibility, and cost, making it suitable for a wide range of applications. It's commonly used in prototyping and low-volume production runs where design flexibility is paramount. The specific number of CLBs, IOBs, and other resources can be found in the Xilinx datasheet for this device.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess