EN
  • EN
  • DE

XC2S30-5PQG208C

Part No XC2S30-5PQG208C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 208
RoHS Non-Compliant
Win Source Part Number 1031372-XC2S30-5PQG208C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S30-5PQG208C CAD Model

Description

The XC2S30-5PQG208C is a member of the Spartan-II family of Field-Programmable Gate Arrays (FPGAs) manufactured by Xilinx Inc. It provides a programmable logic solution for a variety of digital circuit applications. It allows designers to implement custom logic, algorithms, and interfaces in hardware, offering flexibility and performance benefits over traditional microprocessors for specific tasks.

Applications:

  • Digital signal processing (DSP)
  • Embedded systems control
  • Custom peripheral interfaces
  • Logic emulation and prototyping
  • Glue logic implementation

Features:

  • 30,000 system gates
  • 432 logic cells
  • 40 Kb of distributed RAM
  • Two Digital Clock Managers (DCMs)
  • 208-pin PQFP package
  • Support for various I/O standards (LVTTL, LVCMOS)
  • On-chip clock enable

Benefits:

  • Reconfigurable hardware for adapting to changing requirements
  • Faster execution of computationally intensive tasks compared to software implementations
  • Reduced board space and component count by integrating multiple functions into a single device
  • Ability to prototype and verify designs before committing to custom ASICs
  • Lower power consumption than equivalent ASIC implementations

The XC2S30-5PQG208C offers a balance of logic capacity and features suitable for many embedded applications. Its 30,000 equivalent gates allow for implementing moderate-complexity digital circuits. The 432 logic cells can be configured to perform a variety of functions, from simple gates to complex arithmetic operations. The 40 Kb of distributed RAM provides on-chip memory for data storage and signal processing. The two Digital Clock Managers (DCMs) enable precise clock control and management. The 208-pin PQFP package offers a standard and relatively easy-to-handle form factor. The FPGA supports various I/O standards, allowing for seamless integration with external devices and systems. The on-chip clock enable feature reduces dynamic power consumption. This FPGA is a versatile and cost-effective solution for implementing custom digital circuits in a wide range of embedded systems.

Technical Specifications (Typical):

  • System Gates: 30,000
  • Logic Cells: 432
  • Distributed RAM: 40 Kb
  • DCMs: 2
  • I/O Pins: 140
  • Supply Voltage: 2.5V
  • Speed Grade: -5
  • Operating Temperature Range: 0°C to +85°C
  • Package: PQFP-208

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess