EN
  • EN
  • DE

XC2S1002FG256C

Part No XC2S1002FG256C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004038-XC2S1002FG256C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S1002FG256C CAD Model

Description

The XC2S100E-6FG256C is a Spartan-IIE series Field Programmable Gate Array (FPGA) from Xilinx. These FPGAs are designed for a wide range of applications requiring flexible and reprogrammable logic. The Spartan-IIE family provides a cost-effective solution with a balance of performance, features, and price.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Embedded systems control
  • Communication systems
  • Consumer electronics prototypes

Features

  • System Performance up to 200 MHz
  • Select-RAM Memory
  • Flexible Functionality through Programmable Interconnect
  • Four DLLs for advanced clock control
  • Four global clocks with routing
  • Versatile I/O

Benefits

  • Flexibility and Reprogrammability: Allows designers to modify the logic and functionality of the device even after it has been deployed in the field.
  • Reduced Time-to-Market: Rapid prototyping and development capabilities enable faster design cycles.
  • Cost-Effective Solution: Spartan-IIE family offers a cost-optimized solution for volume production.
  • High Performance: Suitable for applications requiring moderate to high-speed processing.
  • Integration: Integrates multiple functions into a single device, reducing board space and component count.

Additional Details

The XC2S100E-6FG256C is packaged in a Fine-Pitch Ball Grid Array (FBGA) with 256 pins. It requires a specific supply voltage and operating temperature range, as detailed in the Xilinx datasheet. Key specifications include the number of logic cells, RAM size, and I/O count.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess