The Xilinx XC17S40LPI is a configuration PROM (Programmable Read-Only Memory) designed to store the configuration bitstream for Xilinx Field-Programmable Gate Arrays (FPGAs). When the FPGA is powered on, it reads the configuration data from the XC17S40LPI, which then defines the FPGA's logic functions and interconnections.
Applications
- Configuration of Xilinx FPGAs in industrial automation systems.
- Bootstrapping FPGAs in telecommunications equipment.
- Loading configuration data for FPGAs in embedded systems.
- Storing configuration data for FPGAs in aerospace applications.
- FPGA configuration in networking infrastructure.
Features
- 4 Mbit memory capacity: Provides adequate storage for FPGA configuration data.
- In-System Programmable (ISP) via JTAG interface: Allows for convenient updates without removing the device.
- Low-power operation: Suitable for battery-powered applications.
- Fast configuration time: Enables quick startup of FPGA-based systems.
- Various packaging options: Offers flexibility in system design.
Benefits
- Simplified FPGA configuration: Streamlines the development process.
- Flexibility and adaptability: Enables easy updates to the FPGA's configuration.
- Reduced system cost: Eliminates the need for complex programming hardware.
- Improved system reliability: Ensures reliable storage of configuration data.
- Enhanced system performance: Fast loading of configuration data contributes to overall system performance.
Additional Details
The XC17S40LPI operates at 3.3V and is typically programmed via a JTAG interface. The 'L' in the part number indicates a low voltage version. The 'PI' likely refers to a specific package type. This device plays a crucial role in initializing FPGAs, making it an essential component in numerous applications where programmable logic is required.