EN
  • EN
  • DE

AT17LV010A-10JU

Part No AT17LV010A-10JU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC CONFIG SEEPROM 1M 3.3V 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV010
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565082-AT17LV010A-10JU
Ultra Librarian 3D Model Ultra Librarian AT17LV010A-10JU CAD Model

Description

The AT17LV010A-10JU from Microchip Technology is a 1-Mb FPGA configuration EEPROM with Altera pinout. It is a cost-effective and easy-to-use configuration memory for FPGAs. The AT17LV010A-10JU can configure one or more FPGA devices through a simple serial-access procedure. It comes in 8-lead LAP and 20-lead PLCC packages.

Features of the AT17LV010A-10JU include:

1-Mb (128K x 8) configuration memory Altera pinout Serial-access programming Programmable reset polarity Write-protection mechanism High-speed programming and reading Low power consumption The AT17LV010A-10JU is ideal for a wide range of FPGA applications, including:

Telecommunications Industrial automation Consumer electronics Medical devices Aerospace and defense Here is a more detailed description of the AT17LV010A-10JU's features and benefits:

Serial-access programming: The AT17LV010A-10JU is programmed using a simple serial-access procedure. This makes it easy to program the device using a variety of programmers, including industry-standard programmers, the Microchip ATDH2200E programming kit, or the Microchip ATDH2225 ISP Cable. Programmable reset polarity: The AT17LV010A-10JU allows users to select the polarity of the reset function. This provides flexibility in designing FPGA systems. Write-protection mechanism: The AT17LV010A-10JU supports a write-protection mechanism within its programming mode. This prevents the device from being accidentally reprogrammed. High-speed programming and reading: The AT17LV010A-10JU features high-speed programming and reading operations. This makes it ideal for applications where fast configuration is required. Low power consumption: The AT17LV010A-10JU consumes very little power, making it ideal for battery-powered applications. The AT17LV010A-10JU is a reliable and cost-effective FPGA configuration EEPROM. It is ideal for a wide range of applications, from telecommunications to industrial automation to consumer electronics.

Here are some examples of how the AT17LV010A-10JU can be used:

In a telecommunications system, the AT17LV010A-10JU can be used to configure an FPGA that controls the routing of data packets. In an industrial automation system, the AT17LV010A-10JU can be used to configure an FPGA that controls the operation of a robot or other industrial machinery. In a consumer electronics device, such as a digital camera or TV, the AT17LV010A-10JU can be used to configure an FPGA that processes images or video. In a medical device, such as a pacemaker or MRI machine, the AT17LV010A-10JU can be used to configure an FPGA that controls the operation of the device. In an aerospace or defense application, such as a satellite or missile guidance system, the AT17LV010A-10JU can be used to configure an FPGA that controls the operation of the system. The AT17LV010A-10JU is a versatile and powerful FPGA configuration EEPROM. It is ideal for a wide range of applications, from the simple to the complex.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Xilinx Inc.
IC PROM SER 30000 C-TEMP 20-SOIC
Lowest to $16.3040
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4070 $62.0350
10+ $10.1801 $101.8010
16+ $9.8620 $157.7920
21+ $9.5439 $200.4219
28+ $9.2257 $258.3196
37+ $8.2714 $306.0418
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess