EN
  • EN
  • DE

XC1718DSO8C

Part No XC1718DSO8C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157297-XC1718DSO8C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1718DSO8C CAD Model

Description

The XC1718DSO8C is a series of in-system programmable configuration PROMs (programmable read-only memory) from Xilinx, primarily designed for configuring Xilinx FPGAs (Field-Programmable Gate Arrays). These PROMs store the configuration bitstream that determines the functionality of the FPGA. Upon power-up, the FPGA reads this bitstream from the PROM, configuring the FPGA's logic and interconnections to implement the desired design. The XC1718DSO8C is crucial for systems where the FPGA needs to be reconfigured or reprogrammed in the field or during development.

Applications

  • FPGA Configuration: Used as the primary configuration memory for Xilinx FPGAs.
  • Embedded Systems: Provides non-volatile storage for configuration data in embedded systems using FPGAs.
  • Prototyping: Facilitates rapid prototyping by allowing easy reconfiguration of FPGA designs.
  • In-System Reprogramming: Enables updating FPGA configurations in the field without requiring physical replacement of memory devices.
  • Aerospace and Defense: Used in applications requiring reliable and reconfigurable hardware.

Features

  • In-System Programmability: Can be programmed and reprogrammed while installed in the system.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Configuration: Provides a fast method to load the FPGA configuration.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered or energy-efficient systems.
  • Compact Package: Available in small surface-mount packages (e.g., SOIC) for space-constrained applications.

Benefits

  • Flexibility: Allows for easy updates and modifications to FPGA designs without hardware changes.
  • Reliability: Provides a reliable and non-volatile storage solution for FPGA configuration data.
  • Reduced Development Time: Simplifies the development and debugging process by allowing quick reconfiguration of FPGAs.
  • Cost-Effective: Offers a cost-effective solution for managing FPGA configuration in various applications.
  • Enhanced System Performance: Ensures fast and reliable FPGA configuration, contributing to overall system performance.

Additional Details

The XC1718DSO8C typically supports serial configuration modes. The operating voltage is usually 3.3V or 5V. The storage capacity of the PROM is a crucial parameter, as it determines the size of the FPGA configuration bitstream that can be stored. The SO8C suffix indicates the package type. Xilinx provides software tools for programming these configuration PROMs. The operating temperature ranges.

The XC1718DSO8C is an essential component for Xilinx FPGA-based systems, providing a reliable and flexible solution for storing and loading FPGA configurations.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess