EN
  • EN
  • DE

X9312WP

Part No X9312WP
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1281198-X9312WP
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9312WP CAD Model

Description

The X9312WP is a digitally controlled potentiometer (XDCP) manufactured by Xicor (later acquired by Intersil and then Renesas). This device integrates a resistor array with wiper contacts, allowing for programmable resistance settings through a digital interface. It is commonly used in applications where precise and adjustable resistance values are needed, such as volume control, calibration, and sensor trimming.

Applications:

  • Volume Control: Adjusting audio levels in amplifiers and audio equipment.
  • Calibration: Fine-tuning circuit parameters in test and measurement instruments.
  • Sensor Trimming: Adjusting sensor outputs to compensate for variations.
  • LCD Contrast Control: Adjusting the contrast of LCD displays.
  • Power Supply Adjustment: Fine-tuning the output voltage of power supplies.

Features:

  • Digital Control: Resistance value is adjusted through a digital interface (e.g., SPI, I2C).
  • Non-Volatile Memory: Retains the resistance setting even when power is removed.
  • Multiple Resistance Values: Offers a wide range of resistance settings with fine resolution.
  • Low Temperature Coefficient: Stable resistance value over a wide temperature range.
  • End-to-End Resistance: Specified total resistance value between the two end terminals.
  • Wiper Position Storage: Stores the wiper position in non-volatile memory.

Benefits:

  • Precise Resistance Adjustment: Allows for fine-tuning of circuit parameters.
  • Remote Control: Resistance can be adjusted remotely through a digital interface.
  • Automation: Enables automated calibration and adjustment procedures.
  • Reduced Component Count: Replaces mechanical potentiometers, reducing component count and improving reliability.
  • Improved Accuracy: Digital control eliminates the mechanical inaccuracies of traditional potentiometers.

The X9312WP typically uses a serial interface to communicate with a microcontroller or other digital device. The microcontroller sends commands to increment or decrement the wiper position, thereby changing the resistance value. The non-volatile memory ensures that the wiper position is retained even when power is lost, eliminating the need for recalibration each time the device is powered on. This digital potentiometer offers a flexible and precise solution for adjustable resistance applications, replacing traditional mechanical potentiometers and enabling remote control and automation.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess