EN
  • EN
  • DE

X28HC256S-12

Part No X28HC256S-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280931-X28HC256S-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28HC256S-12 CAD Model

Description

The X28HC256S-12 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Intersil). This device is designed for applications requiring non-volatile storage with byte-alterable capability, fast access times, and low power consumption. It's commonly used to store configuration parameters, calibration data, and other critical information in a variety of systems.

Applications

  • Embedded Systems: Used for storing configuration settings, calibration data, and other non-volatile information.
  • Industrial Control Systems: Employed in industrial automation and control systems for storing program parameters and process variables.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and instrument settings.
  • Medical Devices: Utilized in medical equipment for storing patient data, device configurations, and event logs.
  • Automotive Electronics: Employed in automotive systems for storing vehicle configuration parameters, engine management data, and diagnostic information.

Features

  • 256K EEPROM (32K x 8): Provides 256 kilobits of non-volatile storage with byte-alterable capability.
  • Fast Access Time: Offers quick read and write operations, improving system performance. The -12 designation indicates an access time of 120ns.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Byte-Alterable: Allows individual bytes to be programmed or erased without affecting other memory locations.
  • Self-Timed Write Cycle: Simplifies write operations and reduces system overhead.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and system reliability.
  • Improved System Performance: Fast access times enable quick retrieval and storage of data, enhancing overall system performance.
  • Extended Battery Life: Low power consumption minimizes drain on power supplies, extending battery life in portable applications.
  • Flexible Memory Management: Byte-alterable capability allows for precise and efficient management of stored data.
  • Simplified System Design: Self-timed write cycles reduce the complexity of write operations, simplifying system design.

Additional Details

The X28HC256S-12 typically operates with a supply voltage of 5V and features an access time of 120 ns, as indicated by the "-12" suffix in the part number. It supports both read and write operations via a standard parallel interface. The endurance is typically rated at 10,000 write cycles per byte. The device is commonly packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into electronic circuits. For detailed specifications, including timing characteristics, electrical parameters, and application notes, consult the manufacturer's datasheet.

This EEPROM is designed for applications requiring reliable non-volatile storage with byte-alterable capability, fast access times, and low power consumption. Its flexible memory management and simplified write operations make it a suitable choice for a wide range of embedded systems, industrial control systems, and consumer electronic devices.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess