EN
  • EN
  • DE
  • IT

X28HC256FMB-12

Part No X28HC256FMB-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280915-X28HC256FMB-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC256FMB-12 CAD Model

Description

The X28HC256FMB-12 is a high-speed, 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (later acquired by Intersil, and now part of Renesas). This type of memory is non-volatile, meaning it retains its data even when power is removed. It's designed for applications requiring in-system programmability and fast access times.

Applications

  • Embedded Systems: Storing configuration data, calibration settings, and firmware updates in embedded systems.
  • Industrial Control: Storing program code and data for industrial controllers and automation equipment.
  • Instrumentation: Storing calibration data and system parameters in test and measurement instruments.
  • Telecommunications: Storing network configuration data and firmware updates in communication equipment.
  • Automotive Electronics: Storing calibration data, engine management parameters, and security codes in automotive systems.

Features

  • Non-Volatile Memory: Retains data even when power is removed.
  • In-System Programmability: Can be programmed and erased while installed in the system.
  • High Speed: Offers fast read and write access times.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • High Endurance: Supports a high number of erase/write cycles.
  • Data Retention: Long data retention period, ensuring data integrity over time.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.

Benefits

  • Flexible Data Storage: Provides flexible and reliable data storage for a wide range of applications.
  • Easy Updates: In-system programmability allows for easy firmware updates and configuration changes.
  • Fast Access Times: High-speed operation ensures quick data retrieval and processing.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High endurance and long data retention ensure reliable performance over time.

Technical Specifications

The specific technical specifications for the X28HC256FMB-12 EEPROM include:

  • Memory Size: 256 Kbits (32K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ± 10%
  • Operating Current: Typically 30 mA (active), 100 uA (standby)
  • Endurance: 10,000 Erase/Write Cycles (minimum)
  • Data Retention: 10 Years (minimum)
  • Operating Temperature: 0°C to +70°C
  • Package: 28-Pin DIP (Dual In-Line Package) or Surface Mount packages. "FMB" likely indicates a surface mount package.

The X28HC256FMB-12 from Renesas (originally Xicor) is a robust and reliable EEPROM designed for applications requiring in-system programmability, fast access times, and non-volatile data storage. Its low power consumption and high endurance make it suitable for a variety of industrial, commercial, and automotive applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess