EN
  • EN
  • DE

X28C512KMB-15

Part No X28C512KMB-15
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280874-X28C512KMB-15
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C512KMB-15 CAD Model

Description

The X28C512KMB-15 is a 512K (64K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Xicor. This non-volatile memory device offers reliable data storage and retrieval capabilities, making it suitable for a variety of embedded applications. The -15 indicates an access time of 150ns.

Applications

  • Embedded Systems: Storing configuration data, boot code, and other critical information.
  • Industrial Control Equipment: Storing calibration data, program parameters, and machine settings.
  • Telecommunications Equipment: Storing network configuration data and firmware.
  • Instrumentation: Storing measurement data, calibration curves, and system parameters.
  • Medical Devices: Storing patient data, equipment settings, and calibration information.

Features

  • 512K (64K x 8) Memory Organization: Provides a large storage capacity for various types of data.
  • Electrically Erasable and Programmable: Allows for easy data updates and modifications.
  • Fast Access Time (150ns): Enables quick data retrieval for improved system performance.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Reduces energy usage in battery-powered applications.
  • JEDEC Standard Pinout: Simplifies integration into existing systems.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Easy Data Updates: Allows for convenient data modifications without requiring physical replacement of the memory device.
  • Fast Performance: Enables quick data access for improved system responsiveness.
  • Long-Term Data Retention: Retains data for extended periods without power.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Simplified System Integration: Easy to interface with microcontrollers and other system components.

Additional Details

The X28C512KMB-15 typically comes in a DIP package. The supply voltage is typically 5V. The device supports page write mode, allowing for faster programming times. It is designed to operate over an industrial temperature range. This EEPROM is suitable for applications requiring reliable, non-volatile data storage with fast access times.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess