EN
  • EN
  • DE

X2804AP-45

Part No X2804AP-45
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105040-X2804AP-45
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2804AP-45 CAD Model

Description

The X2804AP-45 is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's designed for non-volatile data storage, retaining information even when power is off. Commonly used for storing firmware, configuration settings, and other crucial data in various electronic systems.

Applications

  • Microcontroller-Based Systems: Stores program code and calibration data.
  • Data Acquisition Systems: Retains sensor calibration and system configuration data.
  • Programmable Instruments: Used in instruments needing to remember their states, such as function generators.
  • Robotics: Provides permanent storage for robot control parameters.
  • Industrial Automation Equipment: Retains critical program and settings information.

Features

  • 4K (512 x 8) EEPROM: Offers 4096 bits of non-volatile storage.
  • Parallel Interface: Utilizes a parallel data bus for rapid data access.
  • Access Time: 450ns access time
  • Page Write Mode: Allows multiple bytes to be written quickly.
  • Write Protection: Built-in mechanisms prevent accidental data alteration.

Benefits

  • Data Retention: Guarantees data integrity and preservation even without power.
  • High-Speed Operation: The parallel interface allows for high-speed data retrieval and storage.
  • Ease of Use: Simple parallel interface enables straight forward interfacing with microprocessors.
  • Data Security: Write protection prevents unintended data changes.
  • Reliability: Designed to withstand harsh operating conditions.

The X2804AP-45 typically operates from a single 5V power supply and commonly comes in a 24-pin DIP package. Its parallel interface provides a straightforward method for interfacing with a broad range of microprocessors and controllers. The device has a page write mode, allowing several bytes of data to be written in a single operation, thus enhancing programming speed. A write protection feature is present, safeguarding against accidental data corruption. Furthermore, the X2804AP-45 is engineered to perform reliably across a broad temperature range, ensuring consistent operation. The endurance rating specifies the number of write/erase cycles the device can reliably handle. It also features automatic page write which simplifies the process of writing data exceeding page boundary size and has a standby current of 30mA. It has a data retention of 10 years.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1734 $64.5606
20+ $5.8859 $117.7180
31+ $5.7020 $176.7620
42+ $5.5181 $231.7602
55+ $5.3342 $293.3810
73+ $4.7823 $349.1079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess