EN
  • EN
  • DE
  • IT

X20C05PI-55

Part No X20C05PI-55
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description High Speed AUTOSTORE™ NOVRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280730-X20C05PI-55
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X20C05PI-55 CAD Model

Description

The X20C05PI-55 is a CMOS nonvolatile static RAM (NVSRAM) manufactured by Xicor Inc. This memory device combines the features of a static RAM (SRAM) with the non-volatility of an EEPROM, providing fast read and write access along with data retention even when power is removed.

Applications:

  • Data Logging: Used in systems requiring continuous data recording with no data loss during power outages.
  • Meter Reading: Stores critical meter data, such as electricity, gas, or water consumption, ensuring data integrity.
  • Industrial Control Systems: Retains configuration settings and operational parameters in programmable logic controllers (PLCs) and other industrial equipment.
  • Point-of-Sale (POS) Terminals: Stores transaction data securely, preventing data loss in case of power failure.
  • Medical Devices: Used in medical equipment to store patient data and critical settings.

Features:

  • Nonvolatile Memory: Retains data even when power is off, using an embedded EEPROM backup.
  • Fast Access Time: Offers quick read and write access, similar to standard SRAM.
  • Automatic Store on Power-Down: Automatically transfers data from SRAM to EEPROM when power is lost.
  • Software Controlled Store: Allows manual data backup to EEPROM for additional safety.
  • Low Power Consumption: CMOS technology ensures low power operation.

Benefits:

  • Data Security: Prevents data loss during power interruptions, ensuring critical information is preserved.
  • High Reliability: Provides robust data retention and high endurance.
  • Ease of Use: Simple interface and operation, similar to standard SRAM, simplifies integration.
  • Reduced System Complexity: Integrates both RAM and EEPROM functionality into a single chip.

Additional Details:

The X20C05PI-55 operates with a standard power supply voltage. The memory capacity is typically 512 x 8 bits (4 Kbits). The device includes features for automatic store operations, triggered by power-down detection, and software-controlled store operations, providing flexibility in data backup management. The X20C05PI-55's access time is around 55 ns, contributing to its fast performance. It is available in various package options. The endurance of the EEPROM backup is specified in terms of store cycles. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. This NVSRAM is a valuable component for applications requiring both fast memory access and nonvolatile data storage.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess