EN
  • EN
  • DE

PN-F388/LFXP10C

Part No PN-F388/LFXP10C
Manufacturer Lattice Semiconductor Corporation
Catalog Programming Adapters, Sockets
Description ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Lattice Semiconductor Corporation
Series XP
Package Bulk
Module/Board Type Socket Module - BGA
For Use With/Related Products pDS4102-PM300N Model 300 Desktop Programmer
Base Product Number PN-F388
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names PNF388LFXP10C
Standard Package 1
Win Source Part Number 1003174-PN-F388/LFXP10C
Ultra Librarian 3D Model Ultra Librarian PN-F388/LFXP10C CAD Model

Description

The electronic component with Win Source Part Number 1003174-PN-F388/LFXP10C is a socket module - BGA type product from Lattice Semiconductor Corporation that comes under the XP series.

  • Usage: Used with pDS4102-PM300N Model 300 Desktop Programmer
  • Package: Standard package of 1
  • Product Type: Electronic development board, kit, programmer, and programming adapter
  • REACH: REACH unaffected
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Xeltek
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess