Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Product Status Obsolete
Module/Board Type Socket Module - SON
For Use With/Related Products Xeltek Programmers
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 909057-A631
Ultra Librarian 3D Model Ultra Librarian A631 CAD Model

Description

The Xeltek Programming Adapter Socket Module - SON is a high-quality development board accessory designed for use with Xeltek Programmers manufactured by Xeltek.

  • Package: 1 piece
  • ECCN: 3A992A
  • MSL Level: 1 (unlimited moisture sensitivity)
  • REACH Status: Vendor undefined
  • HTSUS code: 8473.30.5100
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for SK-SX72-CG624RTFG484
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SI5332-48SKT-DK
Microchip Technology
Need more? Email Us
ECAD model for SK-RT4K-CG1272-KITBTM
Microchip Technology
Need more? Email Us
ECAD model for SK-AX2-CQ256-KITTOP
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46121V-SKT
Xeltek
Need more? Email Us
ECAD model for SA244
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46170V-SKT
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
ECAD model for PA-T128/LC5256B
Xeltek
ADAPTER PROGRAMMER 56-SDIP
Need more? Email Us
ECAD model for S627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention