Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254820-SN74LS08
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS08 CAD Model

Description

SN74LS08 Quadruple 2-Input Positive-AND Gates

The SN74LS08 from ON Semiconductor is a high-performance, quadruple 2-input positive-AND gate integrated circuit that belongs to the 7400 series of the TTL family. This device is designed to operate at a voltage range of 4.75V to 5.25V, making it ideal for a wide array of digital applications requiring logic-level gate operations.

Each gate in the SN74LS08 is a two-input AND gate, meaning it outputs a high level only when both inputs are high. The device features four independent gates, providing flexibility and the ability to implement multiple logic functions within a single package. The SN74LS08 comes in a 14-pin DIP (Dual In-line Package), making it easy to work with in prototyping and production environments.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-AND Gates
  • Operating Voltage: 4.75V to 5.25V
  • Standard TTL Switching Voltages
  • Low Power Consumption: Typically 1 mW per gate
  • High-Speed Performance: Typically 15 ns propagation delay time
  • Output Current: 8 mA per gate
  • 14-pin DIP Package for Easy Integration

ON Semiconductor's SN74LS08 is manufactured with advanced silicon-gate technology, which provides the advantage of higher speed operation while maintaining the low power consumption characteristic of LS TTL. The device also has the ability to drive up to 10 LS TTL loads, ensuring compatibility with a wide range of digital circuits.

The SN74LS08 is widely used in digital systems where high-speed, reliable AND gate operations are required. Common applications include digital computers, data processing equipment, remote control systems, and various other logic-based designs.

With its proven performance and ON Semiconductor's commitment to quality, the SN74LS08 remains a popular choice for designers and engineers seeking a dependable solution for their digital logic needs.

Note: For detailed specifications, technical datasheets, and application guidelines, it is recommended to refer to the official ON Semiconductor documentation.

You May Also Be Interested in

STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Zetex Semiconductors
VARIABLE SPEED 2-PHASE BLDC MOTOR CONTROLLER
Need more? Email Us
ECAD model for ZXBM2004
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR
Clare, Inc.
Single Pole OptoMOS Relays
Lowest to $1.5071
ECAD model for XCB170
Texas Instruments
Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Lowest to $0.5244
ECAD model for SN74LVC2G32DCTRE4
Texas Instruments
FAST-TRANSIENT-RESPONSE 500mA LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $2.6838
ECAD model for TPS77633DG4
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16DIP
Need more? Email Us
ECAD model for TLC075AIN
Texas Instruments
3.3V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for SN74LVTH652DWRG4
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5114 $51.1400
240+ $0.4197 $100.7280
370+ $0.4065 $150.4050
510+ $0.3934 $200.6340
660+ $0.3803 $250.9980
880+ $0.3410 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention