EN
  • EN
  • DE

SLG46121V-SKT

Part No SLG46121V-SKT
Manufacturer Dialog Semiconductor GmbH
Catalog Programming Adapters, Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bag
Module/Board Type Socket Module - QFN
For Use With/Related Products SLG46121
Base Product Number SLG46121
Other Names 1827-1006
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283578-SLG46121V-SKT
Ultra Librarian 3D Model Ultra Librarian SLG46121V-SKT CAD Model

Description

The SLG46121V-SKT is a GreenPAK™ development kit from Dialog Semiconductor GmbH, designed to facilitate the rapid prototyping and development of custom mixed-signal circuits. This kit allows engineers to easily configure and program the SLG46121V GreenPAK™ programmable mixed-signal matrix to implement a wide variety of functions, reducing component count, board space, and power consumption.

Applications:

  • Consumer Electronics: Used in designing custom circuits for smartphones, wearables, and other consumer devices.
  • Industrial Automation: Employed in creating custom control and monitoring solutions for industrial equipment.
  • IoT Devices: Utilized in developing energy-efficient circuits for IoT sensors and devices.
  • Motor Control: Applied in implementing custom motor control circuits for various applications.
  • Power Management: Used in designing custom power management solutions for electronic devices.

Features:

  • SLG46121V GreenPAK™ IC: Features the SLG46121V, a versatile programmable mixed-signal matrix.
  • Development Board: Includes a development board with access to all pins of the SLG46121V.
  • Programming Interface: Provides a programming interface for configuring the GreenPAK™ IC.
  • Software Support: Comes with GreenPAK™ Designer software for easy circuit design and programming.
  • Example Projects: Includes example projects and tutorials to help users get started.

Benefits:

  • Rapid Prototyping: Enables rapid prototyping of custom mixed-signal circuits.
  • Reduced Component Count: Helps reduce component count and board space.
  • Low Power Consumption: Allows for the design of energy-efficient circuits.
  • Flexibility: Offers a high degree of flexibility in circuit design and configuration.
  • Cost-Effective: Provides a cost-effective solution for implementing custom mixed-signal functions.

Additional Details:

The SLG46121V-SKT simplifies the development process by providing a user-friendly development environment and comprehensive documentation. The GreenPAK™ Designer software allows engineers to visually design and simulate circuits before programming the IC. The development kit is suitable for a wide range of applications requiring custom mixed-signal functions. Specific details and resources, including the GreenPAK Designer software, can be found on the Dialog Semiconductor GmbH website.

You May Also Be Interested in

Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess