Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 049778-BTB06-600TRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB06-600TRG CAD Model

Description

Product Overview: BTB06-600TRG from STMicroelectronics

The BTB06-600TRG is a high-performance TRIAC (Triode for Alternating Current) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This TRIAC is part of the STMicroelectronics BTB06 series and is engineered to provide efficient AC load control with a current capability of up to 6A and a voltage rating of 600V. It is a suitable choice for a wide range of applications, including home appliances, lighting systems, and industrial control circuits.

The device offers a superior performance in terms of power efficiency and reliability. Its gate trigger voltage (Vgt) is designed to be sensitive, ensuring that the TRIAC can be easily controlled with microcontrollers or other low-power gate trigger circuits. This sensitivity combined with a low holding current (Ih) makes the BTB06-600TRG an excellent option for applications requiring precise control over AC power.

The package of the BTB06-600TRG is a robust and insulated TO-220AB package, which provides good thermal performance and high dielectric strength. This package is also designed for easy mounting on a heatsink, which is crucial for maintaining the TRIAC's performance and longevity when operating at high currents or in high-temperature environments.

Safety is a key consideration in the design of the BTB06-600TRG. It features a high surge current capability, which allows it to handle overloads without damage. Additionally, the device's compliance with RoHS and the ability to withstand high-temperature soldering ensures that it meets current environmental standards and is suitable for use in various markets around the world.

In conclusion, the BTB06-600TRG TRIAC from STMicroelectronics offers a combination of high current capability, sensitive gate triggering, robust packaging, and safety features. It is an ideal choice for designers and engineers looking to implement reliable and efficient AC power control in their applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.4997
ECAD model for Q6016RH2TP
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $2.1836
ECAD model for Q6012LTH1LEDTP
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 16A TO220
Lowest to $3.9442
ECAD model for Q8016LH6
Littelfuse Inc.
TRIAC 600V 8A TO263 / TRIAC Alternistor - Snubberless 600 V 8 A Surface Mount TO-263AB (D²PAK)
Need more? Email Us
ECAD model for Q6008NH1LEDRP
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC 400V 10A TO220
Lowest to $5.2552
ECAD model for Q4010L5
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SM6J45
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Lowest to $9.0118
ECAD model for Q6012RH5TP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220
Lowest to $7.5420
ECAD model for Q6016LH6

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0354 $51.7700
120+ $0.8496 $101.9520
185+ $0.8230 $152.2550
255+ $0.7965 $203.1075
325+ $0.7699 $250.2175
435+ $0.6903 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 920 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention