Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Wurth Electronics Inc.
Packaging Reel
Type Thin Film
Inductance 2.2nH
Tolerance ±0.1nH
Current Rating (Amps) 440mA
Shielding Unshielded
DC Resistance (DCR) 300mOhm Max
Q at Freq 13 at 500MHz
Frequency - Self Resonant 8GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 500MHz
Mounting Style SMD
Manufacturer Package 0402 (1005 Metric)
Supplier Device Package 0402 (1005 Metric)
Parts Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum) 0.016" (0.40mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130114-744901022
Manufacturer Homepage www.we-online.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 744901022 CAD Model

Description

The Wurth Electronics Inc. 1130114-744901022 is a Thin Film SMD Inductor with an inductance of 2.2nH and tolerance of ±0.1nH.

  • DC resistance: 300mOhm Max
  • Current rating: 440mA
  • Frequency self-resonant: 8GHz
  • Q @ frequency: 13 @ 500MHz
  • Shielded: unshielded
  • Supplier device package: 0402 (1005 Metric)
  • Temperature range: -40°C ~ 125°C
  • Suitable for use in: Inductors, Coils, and Chokes
  • Parts dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Height seated (maximum): 0.016" (0.40mm)
  • Product has: A balance supply and demand status and a medium popularity

You May Also Be Interested in

Bourns Inc.
FIXED IND 68UH 5.1A 44 MOHM TH
Need more? Email Us
ECAD model for 2100HT-680-V-RC
Bourns Inc.
FIXED IND 15MH 61MA 37.5 OHM TH
Need more? Email Us
ECAD model for 5800-153-RC
Bourns Inc.
FIXED IND 560UH 800MA 696MOHM TH
Need more? Email Us
ECAD model for 1110-561K-RC
TDK Corporation
FIXED IND 470UH 600MA 795MOHM SM
Need more? Email Us
ECAD model for CLF12555T-471M-H
Bourns Inc.
FIXED IND 275UH 2A 240 MOHM TH
Need more? Email Us
ECAD model for 5704-RC
Bourns Inc.
FIXED IND 6.8MH 62MA 62 OHM TH
Need more? Email Us
ECAD model for 8250-682K-RC
Bourns Inc.
FIXED IND 390UH 1.6A 680MOHM SMD
Need more? Email Us
ECAD model for PM127SH-391M-RC
Eaton Bussmann
FIXED IND 463NH 35A 0.42MOHM SMD
Need more? Email Us
ECAD model for FP1109-R47-R
TDK Corporation
FIXED IND 180NH 70A 0.18MOHM SMD
Lowest to $2.9771
ECAD model for VLBS1007083T-R18L

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0414 $56.0970
3,290+ $0.0340 $111.8600
5,085+ $0.0330 $167.8050
7,020+ $0.0319 $223.9380
9,060+ $0.0309 $279.9540
12,150+ $0.0277 $336.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 1355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention