Products specifications

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 196536-TC54VC4301ECB713
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VC4301ECB713 CAD Model

Description

Microchip Technology TC54VC4301ECB713 Voltage Detector

The TC54VC4301ECB713 is a precision voltage detector crafted by the renowned Microchip Technology, designed to safeguard your electronic circuits by monitoring voltage levels. This high-quality component is essential for systems that require voltage level supervision to prevent damage due to undesirable voltage conditions.

With a nominal detection voltage of 4.3V, this device ensures that your circuits operate within safe voltage parameters. The TC54VC4301ECB713 is characterized by its low power consumption, making it an ideal choice for battery-operated applications where energy efficiency is paramount. Its small SOT-23B package allows for a minimal footprint on PCBs, providing a compact solution for space-constrained designs.

This voltage detector boasts a high level of accuracy, with a precision of ±2%, ensuring reliable performance and peace of mind that your system is secure against unexpected voltage fluctuations. The device operates over a broad temperature range, from -40°C to +85°C, allowing for versatile use in various environmental conditions.

Key features of the TC54VC4301ECB713 include:

  • Voltage Detection Level: 4.3V with a precision of ±2% for accurate monitoring.
  • Low Power Consumption: Ideal for portable and battery-powered applications.
  • Operating Temperature Range: Suitable for use in a wide range of environmental conditions.
  • Package Type: SOT-23B, offering a compact solution for space-saving designs.
  • Output Type: Active-low, open drain output that provides a simple interface to microcontrollers or other logic circuits.

The device is designed to be easy to integrate into your system with minimal external components required. As a product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors, the TC54VC4301ECB713 is backed by a reputation for quality and reliability in the electronics industry.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the TC54VC4301ECB713 voltage detector from Microchip Technology offers a dependable solution to protect your critical applications from harmful voltage conditions.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention