EN
  • EN
  • DE

6R3X14W224MV4T

Part No 6R3X14W224MV4T
Manufacturer Johanson Dielectrics Inc.
Catalog Filters
Description Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCP6R3W224M1GV001T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johanson
Series X2Y
Product X2Y Capacitor Filters
Capacitance 0.22 uF
Voltage Rating DC 6.3 VDC
Tolerance 20 %
Termination Style SMD/SMT
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Package / Case 0603 (1608 Metric)
Length 1.626 mm
Width 0.889 mm
Height 0.66 mm
Dielectric X7R
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type X2Y Filter and Decoupling Capacitor
Brand Johanson Dielectrics
Capacitance - nF 220 nF
Capacitance - pF 220000 pF
Product Type Feed Through Capacitors
Standard Pack Qty 4000
Subcategory Filters
Tradename X2Y
Ultra Librarian 3D Model Ultra Librarian 6R3X14W224MV4T CAD Model

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning Coexist BAW FILTER
Need more? Email Us
Murata Electronics North America
FERRITE BEAD 330 OHM 0805 1LN
Lowest to $0.2335
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
Qorvo US Inc.
Signal Conditioning 2300-2400MHz BAW
Lowest to $10.1866
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to $1.8818
Wurth Electronics Inc
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0681
Mini-Circuits
Signal Conditioning LTCC High Pass Filter, 10000 - 19500 MHz
Lowest to $13.6587
EPCOS (TDK)
LINE FILTER 250VAC/VDC 6A TH
Need more? Email Us
Qualcomm
Signal Conditioning Band Pass Filter, GNSS, low + high band, -, Size=3.0x3.0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess