EN
  • EN
  • DE

L02ESD5V0E3

Part No L02ESD5V0E3
Manufacturer World Produts Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966075-L02ESD5V0E3
Categories OEM Parts(J-L)
Manufacturer World Produts Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L02ESD5V0E3 CAD Model

Description

The L02ESD5V0E3 is a Transient Voltage Suppressor (TVS) diode manufactured by World Products Inc. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in a wide range of applications to enhance the reliability and longevity of electronic circuits.

Applications:

  • Consumer Electronics: Protects smartphones, tablets, and other portable devices from ESD damage.
  • Industrial Equipment: Safeguards industrial control systems, sensors, and communication interfaces.
  • Automotive Electronics: Protects automotive ECUs, sensors, and entertainment systems.
  • Telecommunications: Protects network interfaces, communication lines, and base station equipment.
  • Medical Devices: Ensures the reliable operation of medical equipment by protecting against ESD and voltage transients.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • Unidirectional Protection: Provides protection against positive voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Reliability: Protects sensitive components from ESD damage, improving the overall reliability of electronic devices.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Improved Performance: Ensures stable and consistent performance of electronic circuits by protecting against voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from ESD and transient voltage events.

Additional Details:

The L02ESD5V0E3 TVS diode is typically available in a small surface-mount package. It is designed to meet industry standards for ESD protection. The specific clamping voltage and capacitance values may vary depending on the configuration. Refer to the product datasheet for detailed specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess