EN
  • EN
  • DE

AD8546ARMZ

Part No AD8546ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859764-AD8546ARMZ
Ultra Librarian 3D Model Ultra Librarian AD8546ARMZ CAD Model

Description

Product Overview: AD8546ARMZ by Analog Devices Inc.

The AD8546ARMZ is a high-performance, dual operational amplifier (op-amp) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision analog component is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including sensor amplification, active filters, and general-purpose amplification tasks.

Constructed using Analog Devices' advanced XFCB process, the AD8546ARMZ exhibits excellent speed-to-power ratio, making it an ideal choice for battery-powered devices where power efficiency is critical. The op-amp operates within a supply voltage range of 2.7V to 5.5V, which allows for single-supply or dual-supply operation, providing design flexibility for various circuit configurations.

Key Features:

  • Low Power Consumption: The AD8546ARMZ is designed to be energy-efficient, with a typical supply current of just 45 µA per amplifier, which helps in extending battery life in portable applications.
  • Wide Bandwidth: It offers a bandwidth of 1 MHz, which is ample for handling a broad range of signals in both audio and data-processing applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it versatile for various output stages.
  • Rail-to-Rail Output: The rail-to-rail output swing provides improved dynamic range, which is especially beneficial in low-voltage operations.
  • Low Offset Voltage: With a low input offset voltage, the AD8546ARMZ ensures high accuracy in precision applications.
  • No Phase Reversal: The device is designed to prevent phase reversal, which can be critical in closed-loop systems to maintain stability.

Applications:

  • Portable and battery-powered devices
  • Audio electronics
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Process control

The AD8546ARMZ is offered in a compact MSOP-8 package, which is suitable for space-constrained applications. Its robust design and reliable performance make it a go-to component for engineers looking to enhance the efficiency and accuracy of their electronic designs.

Whether you are designing a sophisticated medical device or a high-fidelity audio amplifier, the AD8546ARMZ from Analog Devices Inc. stands out as a top-tier dual operational amplifier that can help you achieve your design objectives with precision and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3857 $51.0856
20+ $5.2396 $104.7920
30+ $5.0759 $152.2770
41+ $4.9121 $201.3961
53+ $4.7484 $251.6652
71+ $4.2572 $302.2612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess