The WM9707SCFT/RV is a low-power audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It's primarily used in portable audio devices, providing high-quality audio playback and recording capabilities.
Applications:
- Portable media players
- Mobile phones
- Tablet computers
- Digital voice recorders
- Audio interfaces
Features:
- High-performance stereo audio codec
- Low power consumption
- Integrated headphone amplifier
- Microphone input with pre-amplifier
- Multiple audio interfaces (I2S, AC97)
- Flexible clocking options
Benefits:
- Excellent audio quality for playback and recording
- Extended battery life in portable devices
- Simplified system design with integrated amplifier
- Versatile connectivity with various audio sources
- Reduced BOM cost and board space
Additional Details:
The WM9707SCFT/RV is a complete audio solution for portable devices, integrating all the necessary functions for audio input and output. It supports multiple audio interfaces, including I2S and AC97, providing flexibility in connecting to different processors and peripherals. The integrated headphone amplifier delivers high-quality audio to headphones or speakers. The microphone input includes a pre-amplifier, allowing for direct connection to microphones. The low power consumption of the codec extends the battery life of portable devices. The device supports various sampling rates and audio formats. The clocking options are flexible, allowing for optimization of power consumption and performance. The codec is typically controlled via a serial interface, such as I2C or SPI. The operating voltage range is typically between 2.7V and 3.6V. It is housed in a small package suitable for portable applications.
Specific performance characteristics include a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD). The codec also includes advanced features such as automatic level control (ALC) and noise reduction algorithms to further improve audio quality. The WM9707SCFT/RV is a reliable and efficient audio solution for a wide range of portable devices.