EN
  • EN
  • DE
  • IT

S912ZVCA19F0VLFR

Part No S912ZVCA19F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935322502528
Standard Package 2,000
Win Source Part Number 1151187-S912ZVCA19F0VLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVCA19F0VLFR CAD Model

Description

NXP S912ZVCA19F0VLFR Microcontroller

The NXP S912ZVCA19F0VLFR is a robust and versatile microcontroller designed to cater to the demanding needs of automotive and industrial applications. This high-performance device is part of the S12 MagniV portfolio, which is renowned for its integration of mixed-signal capabilities and efficient on-chip features.

At the heart of the S912ZVCA19F0VLFR is a 16-bit S12 core that operates at a maximum frequency of 25 MHz, providing a perfect balance between processing power and energy efficiency. The microcontroller comes with a built-in voltage regulator and a LIN physical layer, which significantly simplifies the design and reduces system cost by minimizing the number of external components required.

This microcontroller boasts a generous 192 KB of flash memory, allowing ample space for complex application code and data storage. Additionally, it is equipped with 12 KB of RAM, ensuring smooth operation and multitasking capabilities. The S912ZVCA19F0VLFR also features a range of peripherals, including multiple channels of 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and multiple communication interfaces such as SCI, SPI, and CAN modules, making it highly adaptable to various communication protocols and real-time data processing needs.

For enhanced reliability, the S912ZVCA19F0VLFR includes a watchdog timer and low-voltage detection functionality to ensure the system remains stable under fluctuating power conditions. The device operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh operating environments.

Designed with security in mind, the microcontroller incorporates features to protect against unauthorized access to the device. This includes a security circuit that can prevent external reading of flash memory, ensuring the integrity and confidentiality of the code.

Overall, the NXP S912ZVCA19F0VLFR is a powerful and reliable solution for designers looking to create advanced systems in the automotive sector, such as body control modules, and can equally serve in industrial control applications. Its rich set of features and integrated design make it an excellent choice for a wide range of embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess