EN
  • EN
  • DE

MAX5383EZT+T

Part No MAX5383EZT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 3WIRE SER TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704617-MAX5383EZT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5383
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5383EZT+T CAD Model

Description

Product Overview: MAX5383EZT+T from Maxim Integrated

The MAX5383EZT+T is a high-performance, low-power, single-channel, digital-to-analog converter (DAC) from Maxim Integrated, designed to offer precise voltage output control in a compact package. This device is part of Maxim's family of DACs that are ideal for a wide range of applications, including portable battery-powered devices, data acquisition systems, industrial control systems, and medical equipment.

Key Features

  • Resolution: The MAX5383EZT+T features a 8-bit resolution, providing fine voltage output adjustments for precise control of analog signals.
  • Interface: It utilizes a simple 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, making it easy to integrate into various microcontroller-based systems.
  • Package: The device comes in a small 6-pin TSOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates from a single +2.7V to +5.5V supply, accommodating a broad range of power sources.
  • Low Power Consumption: This DAC is designed for power-sensitive applications, featuring a low power consumption that extends battery life in portable devices.
  • Output: The MAX5383EZT+T provides a buffered output, which can drive capacitive loads up to 100pF without oscillation, ensuring stable performance across various load conditions.
  • Temperature Range: It operates over the extended -40°C to +125°C temperature range, making it suitable for harsh environments.

Applications

The MAX5383EZT+T's combination of features makes it an excellent choice for applications that require precise analog control, such as:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Automatic Tuning and Calibration Systems
  • Medical Devices

Conclusion

Maxim Integrated's MAX5383EZT+T digital-to-analog converter is a versatile and reliable component that offers designers a high level of precision in a small footprint. Its ease of integration, low power consumption, and robust performance under varying conditions make it an ideal choice for a multitude of analog control applications. Whether you're working on portable devices or industrial machinery, the MAX5383EZT+T provides the functionality and reliability needed to ensure accurate and efficient operation.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $34.2168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess