EN
  • EN
  • DE

HMC601LP4

Part No HMC601LP4
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-4GHZ 24QFN / FAST SETTLING, LOGARITHMIC DETECTOR / CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 10MHz ~ 4GHz
RF Type WiMAX / WiBro
Supply Voltage (V) 2.7V ~ 5.5V
Current - Supply 30mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series HMC601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814422-HMC601LP4
Ultra Librarian 3D Model Ultra Librarian HMC601LP4 CAD Model

Description

The HMC601LP4 from Analog Devices Inc. is a high-performance, ultra-low phase noise amplifier designed to meet the stringent requirements of applications such as radar systems, satellite communications, and test instrumentation. This device is part of Analog Devices' Hittite Microwave product line, which is renowned for providing innovative solutions in RF, microwave, and millimeter-wave technologies.

Key Features

  • Frequency Range: The HMC601LP4 operates over a wide frequency range, making it versatile for various applications.
  • Ultra-Low Phase Noise: One of the hallmark features of this amplifier is its ultra-low phase noise performance, which is critical for high-precision applications.
  • High Gain: It offers a high gain level, which ensures that signal integrity is maintained through the amplification process.
  • Output Power: The device provides robust output power, which is essential for driving subsequent stages in a signal chain or for ensuring adequate signal strength in transmission applications.
  • Single Supply Voltage: The HMC601LP4 is designed to operate on a single supply voltage, simplifying power supply design and integration into various systems.

Applications

The HMC601LP4 is ideal for a range of applications where low phase noise and high performance are non-negotiable. Its applications include:

  • Radar and ECM Systems
  • Satellite Communications
  • Test Instrumentation
  • Telecom Infrastructure
  • Military & Space

Technical Specifications

Analog Devices Inc. has engineered the HMC601LP4 with the following technical specifications:

  • Supply Voltage: Specified in the datasheet for optimal performance
  • Current Consumption: Detailed in the datasheet to help designers estimate power requirements
  • Package: The HMC601LP4 comes in a compact 4x4 mm QFN package suitable for space-constrained applications.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0150 $60.0900
15+ $8.2178 $123.2670
22+ $7.9614 $175.1508
30+ $7.7039 $231.1170
39+ $7.4474 $290.4486
52+ $6.6771 $347.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,996 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess