EN
  • EN
  • DE

W9812G2IH-6

Part No W9812G2IH-6
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410485-W9812G2IH-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G2IH-6 CAD Model

Description

The W9812G2IH-6 is a high-performance synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. It is designed to meet the needs of various applications that require high-speed data access and storage. This SDRAM offers a combination of speed, capacity, and power efficiency, making it a versatile choice for many electronic devices.

Applications:

  • Graphics cards: Used as video memory to store textures and frame buffer data.
  • Gaming consoles: Provides working memory for running games and storing game data.
  • Networking equipment: Utilized in routers and switches for packet buffering and routing table storage.
  • Embedded systems: Integrated into devices requiring fast memory access, such as industrial control systems and medical equipment.
  • Printers: Serves as buffer memory to hold print job data temporarily.

Features:

  • Capacity: 128 Mbit (4M x 4 x 8 banks)
  • Organization: Configured as 4M words x 4 banks x 4 I/O.
  • Interface: Operates synchronously with a clock signal to ensure precise data transfers.
  • Data Rate: Designed for high-speed data transfer, suitable for applications requiring quick memory access.
  • Power Consumption: Optimized for low power consumption, which extends battery life in portable devices.
  • Operating Voltage: Typically operates at 3.3V.
  • Clock Frequency: Maximum clock frequency of 166 MHz.
  • Package: TSOP II package.
  • Refresh Modes: Auto Refresh and Self Refresh capabilities to reduce power consumption.

Benefits:

  • High Performance: Enables faster data access, improving the overall performance of the system.
  • Low Power Consumption: Reduces power usage, making it ideal for battery-operated devices.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.
  • Cost-Effective: Provides an optimal balance of performance and cost.
  • Easy Integration: Simplifies system design and integration due to its standard interface and packaging.

Technical Specifications:

The W9812G2IH-6 SDRAM operates on a 3.3V power supply and comes in a TSOP II (Thin Small Outline Package II) form factor, which allows for easy mounting on printed circuit boards (PCBs). It supports both auto-refresh and self-refresh modes, helping to reduce power consumption when the memory is not actively being accessed. The memory array is organized as 4M words x 4 banks x 4 I/O. This SDRAM is engineered to meet the demands of modern high-performance applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,759 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess