EN
  • EN
  • DE

W949D6CBHX5I

Part No W949D6CBHX5I
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 512Mb Mobile LPDDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280264-W949D6CBHX5I
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W949D6CBHX5I CAD Model

Description

The W949D6CBHX5I is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Winbond. It's designed to provide fast and reliable memory access for a wide range of applications requiring substantial memory bandwidth.

Applications:

  • Graphics cards
  • Networking equipment
  • Digital TVs
  • Gaming consoles
  • High-performance computing systems

Features:

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory).
  • Capacity: The capacity can vary, likely in the range of 256Mb to 1Gb. The exact capacity would be determined by the specific datasheet for this part number.
  • Data Rate: High data transfer rates, supporting speeds up to DDR2 or even DDR3 standards depending on the specific version.
  • Interface: Standard SDRAM interface for easy integration with memory controllers.
  • Power Consumption: Low power consumption for energy-efficient operation.
  • Clock Frequency: Operates at high clock frequencies to achieve high data transfer rates.
  • Package: Typically available in a BGA (Ball Grid Array) package for high-density mounting.

Benefits:

  • High Bandwidth: Provides high memory bandwidth for demanding applications such as graphics processing and video streaming.
  • Fast Access Times: Fast access times improve system performance and responsiveness.
  • Low Power Consumption: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Operation: High reliability ensures stable system operation.
  • Standard Interface: Standard interface simplifies integration with existing systems.

Additional Details:

The W949D6CBHX5I operates at a specific voltage, usually 1.8V or 2.5V, depending on the DDR standard it supports. The operating temperature range is typically industrial grade (-40°C to +85°C). Timing parameters, such as latency and clock frequency, are critical for proper operation and must be carefully considered during system design. Refer to the Winbond datasheet for the specific timings and electrical characteristics of this part.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess