EN
  • EN
  • DE

W83194BR-703

Part No W83194BR-703
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description STEPLESS CLOCK FOR SIS 741 CHIPSET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401603-W83194BR-703
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194BR-703 CAD Model

Description

The Winbond W83194BR-703 is a Super I/O controller, a crucial component in many computer systems. This chip manages a range of legacy and low-bandwidth peripheral devices, bridging the gap between them and the system's central processing unit (CPU).

Applications

  • Desktop Computer Motherboards
  • Industrial PCs
  • Embedded Systems

Features

  • Floppy Disk Controller (FDC): Manages data transfer to and from floppy disk drives.
  • Serial Ports (UARTs): Facilitates serial communication with devices like modems and serial printers.
  • Parallel Port (LPT): Enables connection to parallel printers and other devices.
  • Keyboard and Mouse Controller: Handles input from PS/2 keyboards and mice.
  • Hardware Monitoring: Monitors critical system parameters like temperature, voltage, and fan speed.
  • Infrared Port (IrDA): Provides support for infrared communication.

Benefits

  • Legacy Peripheral Support: Enables the use of older devices with modern systems.
  • Comprehensive System Monitoring: Provides real-time data on system health.
  • Integrated I/O Solution: Consolidates multiple I/O functions into a single chip.
  • Simplified Design: Streamlines motherboard design and reduces component count.
  • Enhanced System Stability: Monitoring and control features improve overall system reliability.

Additional Details

The W83194BR-703 typically communicates with the system's chipset using the LPC (Low Pin Count) bus. It includes a set of configurable registers that allow the system to control and monitor its various functions. The chip also includes power management capabilities to reduce energy consumption. Detailed technical specifications may vary depending on the specific application and motherboard implementation.

Datasheets and detailed documentation for older Super I/O chips may not always be readily available. However, the general functionalities and capabilities of Super I/O controllers like the W83194BR-703 are well-established.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess