EN
  • EN
  • DE

OZ2522LN-B-0-TR

Part No OZ2522LN-B-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264631-OZ2522LN-B-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ2522LN-B-0-TR CAD Model

Description

The OZ2522LN-B-0-TR is a variant of the OZ2522LN backlight LED driver from O2Micro. It is designed to power LED backlights for LCD panels found in various applications. Like the OZ2522LN, this device offers advanced features such as PWM dimming control, comprehensive protection, and high efficiency, tailored for demanding display environments. The "-B-0-TR" suffix typically denotes specific packaging or ordering options. This variant likely comes in tape and reel packaging for automated assembly processes.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Netbooks
  • Portable DVD Players
  • Automotive Displays

Features:

  • High Efficiency: Integrated high-efficiency DC-DC converter to minimize power loss.
  • PWM Dimming Control: Precise dimming control via PWM signal input.
  • Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability.
  • Integrated MOSFET: Simplifies the design and reduces external component count.
  • Adjustable Switching Frequency: Allows optimization for different application requirements.
  • Under-Voltage Lockout (UVLO): Prevents operation under insufficient input voltage.
  • Open/Short LED Protection: Enhances reliability and prevents damage to the LED backlight.

Benefits:

  • Improved Power Efficiency: Reduces power consumption, leading to longer battery life in portable devices.
  • Enhanced Display Quality: Accurate PWM dimming control allows for precise brightness adjustments and improved contrast ratios.
  • Increased System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Simplified Design: Integrated components reduce the need for external parts, simplifying the design process and reducing board space.
  • Flexibility: Adjustable switching frequency allows for customization to specific application needs.

Additional Details:

The OZ2522LN-B-0-TR is supplied in tape and reel packaging for automated assembly, which reduces handling costs and speeds up production. It operates over a wide input voltage range and provides a wide dimming range through its PWM dimming control. Integrated protection features safeguard the LED backlight and driver IC. The switching frequency can be adjusted via an external resistor. Proper layout and thermal management are essential for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, application notes, and layout recommendations, specifically noting any differences indicated by the "-B-0-TR" suffix (packaging, voltage ratings, etc.).

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess