EN
  • EN
  • DE

W83178S

Part No W83178S
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 100 MHZ 3-DIMM SDRAM BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280204-W83178S
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83178S CAD Model

Description

The W83178S from Winbond Electronics is a system hardware monitor IC designed for PC motherboards. This chip provides comprehensive monitoring of critical system parameters, including voltages, temperatures, and fan speeds. It is used to ensure the stability and reliability of computer systems by providing real-time information about the health of various components.

Applications

  • PC Motherboards: Monitors voltages, temperatures, and fan speeds in desktop and server motherboards.
  • Embedded Systems: Provides hardware monitoring capabilities in embedded systems and industrial PCs.
  • Industrial Control Systems: Monitors critical parameters in industrial control equipment.
  • Server Systems: Ensures the stability and reliability of server systems by monitoring key system parameters.
  • Gaming PCs: Monitors temperatures and fan speeds in high-performance gaming PCs to prevent overheating.

Features

  • Voltage Monitoring: Monitors multiple voltage rails, including Vcore, VCC, and VDIMM.
  • Temperature Monitoring: Monitors temperatures of CPU, chipset, and other critical components using thermal diodes or thermistors.
  • Fan Speed Monitoring: Monitors the speeds of multiple fans connected to the motherboard.
  • Fan Speed Control: Provides PWM fan speed control to adjust fan speeds based on temperature.
  • Alarm Output: Generates alarm signals when monitored parameters exceed predefined thresholds.

Benefits

  • System Stability: Monitors critical parameters to ensure the stability and reliability of computer systems.
  • Overheating Protection: Prevents overheating by monitoring temperatures and adjusting fan speeds.
  • Reduced Noise: PWM fan speed control allows for quieter operation by adjusting fan speeds based on temperature.
  • Early Failure Detection: Detects potential failures by monitoring voltages, temperatures, and fan speeds.
  • Improved System Reliability: Provides comprehensive hardware monitoring capabilities to enhance the overall reliability of computer systems.

Additional Details

The W83178S is typically connected to the system management bus (SMBus) or I2C bus for communication with the system's chipset or microcontroller. It provides a range of programmable features, including adjustable temperature thresholds, fan speed control settings, and alarm configurations. Key specifications include a wide operating voltage range, a low power consumption, and a high accuracy for voltage and temperature measurements. The device is usually available in small surface-mount packages, such as QFN or TSSOP, for easy integration into motherboard designs. The W83178S is commonly used in conjunction with system management software to provide a graphical interface for monitoring system parameters and configuring alarm settings. Its robust design and comprehensive monitoring capabilities make it an essential component for ensuring the reliable operation of computer systems in a variety of applications. The device's accurate monitoring helps to prevent hardware failures and reduce downtime, making it a valuable asset in both consumer and industrial environments.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess