EN
  • EN
  • DE

W78LE52-24

Part No W78LE52-24
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280195-W78LE52-24
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78LE52-24 CAD Model

Description

The W78LE52-24 is an 8-bit microcontroller manufactured by Winbond Electronics. It is based on the widely used 8051 architecture and incorporates a range of features suitable for embedded control applications. The microcontroller offers a good balance of performance, memory, and peripherals, making it a popular choice for various industrial and consumer applications.

Applications

  • Motor control
  • Industrial automation
  • Consumer electronics (e.g., remote controls, toys)
  • Security systems
  • Data acquisition systems

Features

  • 8-bit 8051-based microcontroller
  • 8 KB Flash memory for program storage
  • 256 bytes of RAM for data storage
  • Three 16-bit timers/counters
  • Full duplex serial port (UART)
  • Four 8-bit I/O ports
  • Programmable watchdog timer
  • Power-down modes for low power consumption

Benefits

  • Cost-effective solution for embedded control
  • Easy to program and debug with widely available tools
  • Sufficient memory for many applications
  • Flexible I/O options for interfacing with external devices
  • Low power consumption for battery-powered applications
  • Reliable performance in harsh environments

Additional Details

The W78LE52-24 operates at a clock frequency of up to 24 MHz, providing sufficient processing power for many embedded applications. The 8 KB of Flash memory allows for storing relatively large and complex programs. The 256 bytes of RAM provide space for data storage during program execution. The three 16-bit timers/counters can be used for timing events, generating PWM signals, and counting external events. The full duplex serial port (UART) allows for communication with other devices, such as sensors, displays, and computers.

The four 8-bit I/O ports provide a total of 32 I/O pins, which can be used to control external devices and read sensor data. The programmable watchdog timer helps to prevent the microcontroller from getting stuck in an infinite loop by resetting the device if it does not receive a regular signal. The power-down modes allow for reducing power consumption when the microcontroller is not actively performing tasks, extending battery life in portable applications. The W78LE52-24 is a versatile and reliable microcontroller suitable for a wide range of embedded control applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess