EN
  • EN
  • DE

W78LE516D-24

Part No W78LE516D-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410105-W78LE516D-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78LE516D-24 CAD Model

Description

The Winbond W78LE516D-24 is an 8-bit microcontroller based on the 8051 architecture. It is designed for a broad range of embedded applications, providing a blend of computational performance, memory resources, and versatile I/O capabilities. The on-chip flash memory, coupled with a variety of peripheral interfaces, makes it well-suited for applications ranging from simple control tasks to more complex data processing and communication systems.

Applications

  • Industrial control and automation systems
  • Consumer electronics devices
  • Security systems
  • Smart home applications
  • Motor control applications

Features

  • 8051-compatible instruction set
  • 64KB of on-chip Flash memory for program storage
  • 256 bytes of internal RAM for data storage
  • Three 16-bit timer/counters
  • UART serial communication interface
  • Programmable I/O ports
  • Watchdog timer for system reliability
  • Power-down modes for low-power operation

Benefits

  • Cost-effective solution for various embedded applications
  • Easy to program and debug using standard 8051 development tools
  • On-chip Flash memory eliminates the need for external memory
  • Versatile I/O options allow for interfacing with a wide range of peripherals
  • Low-power operation extends battery life in portable devices
  • Robust and reliable performance

Additional Details

The W78LE516D-24 operates at a clock frequency of up to 24 MHz. It typically requires a supply voltage of 5V. Package options may include PLCC, QFP, and DIP. The operating temperature range usually spans from -40°C to +85°C. The UART serial port enables asynchronous communication. The flash memory is in-system programmable, facilitating firmware updates. The microcontroller includes interrupt capabilities for real-time event handling. These features make the W78LE516D-24 a viable choice for diverse embedded control applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess