EN
  • EN
  • DE

TAS5261DKDRG4

Part No TAS5261DKDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 400W D 36SSOP / Audio Amp Speaker 2-CH Stereo Class-AB 36-Pin HSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 400W x 1 @ 3 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 36-HSSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796313-TAS5261DKDRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5261
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5261DKDRG4 CAD Model

Description

Product Overview: Texas Instruments TAS5261DKDRG4

The TAS5261DKDRG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments (TI). This advanced component is part of TI's PurePath™ Digital technology lineup, which is renowned for delivering crystal-clear, high-quality audio in a wide range of consumer electronics applications, including home theaters, desktop speakers, and high-fidelity audio systems.

With its remarkable efficiency and low thermal footprint, the TAS5261DKDRG4 is engineered to provide exceptional audio performance without the need for bulky heatsinks or cooling systems. This makes it an ideal solution for space-constrained applications where maintaining audio fidelity is crucial.

Key Features

  • High-Performance Audio: Delivers up to 300 watts of stereo output power, ensuring robust and dynamic sound reproduction.
  • Efficiency: Features a high efficiency of over 90%, reducing power loss and minimizing heat generation.
  • Advanced Modulation Techniques: Utilizes state-of-the-art pulse width modulation (PWM) techniques to achieve low distortion and high audio quality.
  • Thermal Protection: Integrated self-protection circuits, including under-voltage, over-voltage, over-temperature, and short-circuit protection, ensure reliable operation under varying conditions.
  • Signal-to-Noise Ratio (SNR): Boasts an excellent SNR that results in a cleaner, noise-free audio experience.
  • Package: Comes in a 36-pin HTSSOP (DAP) package, offering a compact footprint for design flexibility.

Applications

The TAS5261DKDRG4 is versatile and can be used in a multitude of audio applications. Its high power and fidelity make it suitable for:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Subwoofers
  • Mini and Micro Component Systems
  • Digital Televisions

Why Choose TAS5261DKDRG4?

When it comes to delivering high-quality audio in a compact form factor, the TAS5261DKDRG4 stands out for its integration of advanced features and its ability to drive powerful audio systems with minimal external components. Its combination of power, precision, and efficiency makes it a top choice for audio enthusiasts and professionals seeking to create systems with superior sound quality.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess