EN
  • EN
  • DE

DS3112N

Part No DS3112N
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC 256-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface Parallel/Serial
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (27x27)
Base Product Number DS3112
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917437-DS3112N
Ultra Librarian 3D Model Ultra Librarian DS3112N CAD Model

Description

The DS3112N from Maxim Integrated is a robust and high-performance network time server integrated circuit (IC) designed to meet the synchronization needs of telecommunications, data communications, and networking equipment. This powerful IC provides precise time and frequency synchronization to ensure the efficient and reliable operation of network infrastructure.

Key Features

  • High Accuracy: The DS3112N delivers exceptional timing accuracy, suitable for applications requiring precise synchronization.
  • Network Synchronization: It supports a variety of network synchronization protocols, including Network Time Protocol (NTP) and Precision Time Protocol (PTP), making it versatile for different network environments.
  • Integrated Time Stamping: The device comes with integrated time-stamping features that provide high-resolution timestamps for incoming and outgoing packets.
  • Flexible Input/Output: With multiple input and output options, the DS3112N can interface with a wide range of external time references and distribute time to other network components.
  • Low Power Consumption: Designed with power efficiency in mind, the IC operates with minimal power consumption, reducing the overall energy footprint of network systems.

Applications

  • Telecommunication Systems
  • Data Centers
  • Enterprise Networking Equipment
  • Industrial Automation
  • Broadcast Systems

Technical Specifications

Parameter Value Supply Voltage 3.3V ±5% Operating Temperature -40°C to +85°C Package Type 68-Pin PLCC (Plastic Leaded Chip Carrier) Communication Interfaces Serial, Parallel, Ethernet

The Maxim Integrated DS3112N is a comprehensive solution for network timing and synchronization. Its combination of high accuracy, flexibility, and low power consumption makes it an ideal choice for a wide range of network applications. Whether you're looking to enhance the performance of telecommunications equipment or ensure the reliability of data center operations, the DS3112N provides the capabilities required to maintain precise time across your network.

You May Also Be Interested in

Intersil
Lowest to $4.8140
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Lowest to $18.3934
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.4073 $111.4073
2+ $107.8135 $215.6270
3+ $104.2197 $312.6591
4+ $93.4383 $373.7532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess