EN
  • EN
  • DE

W78E365F-40

Part No W78E365F-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410058-W78E365F-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E365F-40 CAD Model

Description

The W78E365F-40 is a microcontroller manufactured by Winbond. It is an 8-bit microcontroller based on the 8051 architecture, a popular choice for embedded systems due to its simplicity and extensive tool support. The '-40' suffix typically indicates the maximum operating frequency, in this case, 40 MHz.

Applications

  • Industrial Control Systems
  • Motor Control Applications
  • Consumer Electronics
  • Security Systems
  • Smart Card Readers

Features

  • 8051 Instruction Set Compatible
  • 64KB Flash Memory
  • 1KB SRAM (Static RAM)
  • Three 16-bit Timer/Counters
  • Full Duplex UART
  • Six Interrupt Sources
  • Programmable Watchdog Timer
  • Power-down Mode for Low Power Consumption
  • Up to 32 Programmable I/O Lines
  • Operating Voltage: 4.5V to 5.5V

Benefits

  • Easy to program due to its 8051 core and readily available development tools.
  • Large Flash memory allows for storing complex program code.
  • SRAM provides fast access to data.
  • Low power consumption extends battery life in portable devices.
  • Versatile I/O capabilities allow it to interface with a variety of peripherals.

Additional Details

The W78E365F-40 microcontroller features a significant amount of flash memory (64KB), enabling the storage of sizable and intricate applications. Its 1KB of SRAM offers quick data access, which is crucial for real-time data processing. The three 16-bit timers/counters, UART, and multiple I/O pins provide the flexibility required for interfacing with various sensors and peripherals. The integrated watchdog timer ensures operational reliability by preventing the microcontroller from entering a locked or unresponsive state due to software errors or unforeseen circumstances.

This microcontroller is well-suited for applications demanding a blend of performance, memory capacity, and cost-effectiveness. Its low power consumption renders it apt for battery-operated devices, while its robust design facilitates dependable operation in demanding industrial settings. The 'F' in the part number may indicate a specific feature or packaging. Always refer to the official datasheet from Winbond for precise details regarding package type, pinout, and other specifications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess