The W39L040AP-70Z is a 4-Mbit Flash memory manufactured by Winbond Electronics. It is organized as 512K x 8 bits, operating from a single 3.0V power supply. This device offers non-volatile storage solutions with fast access times and low power consumption, making it suitable for a wide range of applications.
Applications
- Embedded systems
- Microcontroller-based applications
- Portable electronic devices
- Industrial control systems
- Firmware storage
Features
- 4-Mbit (512K x 8) Flash memory
- Single 3.0V power supply operation
- Fast access time: 70ns
- Low power consumption in active and standby modes
- Sector Erase architecture (64KB sectors)
- Chip Erase capability
- Automatic Write Timing
- Endurance: 100,000 program/erase cycles
- Data Retention: 20 years
- Package: 44-pin SOP
Benefits
- Reliable non-volatile storage: Ensures data retention even when power is off.
- Fast access times: Enables quick data retrieval, improving system performance.
- Low power consumption: Extends battery life in portable applications.
- Sector Erase capability: Allows for efficient memory management by selectively erasing memory sections.
- High endurance: Provides long-term reliability and reduces the need for frequent replacements.
- Simplified system integration: Standard package and interface simplify design and manufacturing.
Additional Details
The W39L040AP-70Z utilizes advanced memory technology to deliver high performance and reliability. The device supports both sector and chip erase operations, providing flexibility in memory management. It features an automatic write timing function, simplifying the write process and ensuring data integrity. The 44-pin SOP package allows for easy integration into various electronic systems. The device's low power consumption makes it suitable for battery-powered applications, while its fast access time ensures responsive system performance. It's ideally suited for applications where firmware, configuration data, and other critical information need to be stored reliably. The 70ns access time contributes to quick boot-up times and overall efficient system operation. This flash memory is designed to meet the demands of embedded systems and portable devices requiring reliable and fast non-volatile memory solutions.