The W39L040AP-70B is a 4-Mbit Flash memory device from Winbond Electronics. It's organized as 524,288 x 8 bits and operates on a single 3V power supply. This memory chip is ideal for applications requiring non-volatile storage, offering fast read access and low power consumption.
Applications
- Embedded systems
- Microcontrollers
- Portable devices
- Industrial control equipment
- Consumer electronics
Features
- 4-Mbit (512K x 8) Flash memory
- Single 3V power supply
- Fast access time: 70ns
- Low power consumption (active and standby)
- Sector Erase: 64KB sectors
- Chip Erase
- Automatic Write Timing
- 100,000 Program/Erase cycles endurance
- 20 years data retention
- 32-pin TSOP package
Benefits
- Non-volatile storage: Retains data without power.
- Fast read access: Enables quick data retrieval.
- Low power: Suitable for battery-powered devices.
- Sector Erase: Allows efficient memory management.
- High endurance: Offers long-term reliability.
- Easy integration: Standard package simplifies design.
Additional Details
The W39L040AP-70B uses advanced flash memory technology to provide reliable data storage. Its sector erase capability allows for efficient memory allocation and management. The device is designed to be easily integrated into various electronic systems, including embedded controllers, portable devices, and industrial equipment. Its low power consumption makes it suitable for battery-powered applications, and its fast access time guarantees high performance. This Flash memory device is a robust and reliable solution for storing firmware, configuration data, and other essential information in a variety of applications.