EN
  • EN
  • DE

1025R-20K

Part No 1025R-20K
Manufacturer API Delevan Inc.
Catalog Inductors, Coils, Chokes
Description FIXED IND 1UH 390MA 1 OHM TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Delevan
Series 1025R
Packaging Bulk
Part Status Active
Type Molded
Material - Core Phenolic
Inductance 1 μH
Tolerance ±10%
Current Rating (Amps) 390 mA
Shielding Unshielded
DC Resistance (DCR) 1Ohm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 230MHz
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 25 MHz
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.095" Dia x 0.250" L (2.41mm x 6.35mm)
Ultra Librarian 3D Model Ultra Librarian 1025R-20K CAD Model

You May Also Be Interested in

EPCOS (TDK)
FIXED IND 1.5UH 3.8A 47 MOHM TH
Lowest to $0.4305
Wurth Electronics Inc
FIXED IND 7.5NH 680MA 104MOHM SM
Lowest to $0.1368
Wurth Electronics Inc
FIXED IND 1.5MH 210MA 6.989 OHM
Lowest to $1.0909
Pulse
FIXED IND 1.5UH 9.5A 15 MOHM SMD
Lowest to $0.1187
EPCOS (TDK)
FIXED IND 6.8UH 6.6A 15 MOHM SMD
Lowest to $1.6363
Vishay
FIXED IND 2.2UH 3A 45 MOHM SMD
Lowest to $0.3790
Eaton / Cutler Hammer
FIXED IND 22UH 6.3A 25.7MOHM SMD
Lowest to $3.8565
Wurth Electronics Inc
FIXED IND 1UH 7.4A 13.5 MOHM SMD
Lowest to $1.6007
API Delevan Inc.
FIXED IND 1MH 20MA 108 OHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess