EN
  • EN
  • DE

W27E040-12

Part No W27E040-12
Manufacturer Winbond Electronics
Catalog EPROM
Description 512K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409752-W27E040-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27E040-12 CAD Model

Description

The W27E040-12 is a high-performance CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) from Winbond Electronics. With a memory capacity of 4 Megabits organized as 512K x 8 bits, this device offers fast access times and low power consumption. It operates on a single 5V power supply and is designed for applications that require non-volatile data storage with frequent updates. The W27E040-12 is ideal for embedded systems, industrial control applications, and other systems where reliable data retention and quick access are critical.

Applications

  • Embedded systems for storing firmware, boot code, and configuration data
  • Industrial control systems for storing calibration parameters and system settings
  • Telecommunications equipment for storing network configurations and routing tables
  • Consumer electronics for storing user profiles and application data
  • Automotive electronics for storing engine control parameters and diagnostic information

Features

  • Fast Access Time: 120 ns
  • Single 5V Power Supply Operation
  • Low Power Consumption: Active and Standby modes
  • 512K x 8 bit Organization
  • Automatic Page Write Operation
  • Data Protection: Prevents Accidental Data Corruption
  • High Endurance: Minimum 100,000 Erase/Write Cycles per Byte
  • Data Retention: 10 Years
  • TTL Compatible Inputs and Outputs
  • Available in DIP and SOP Packages

Benefits

  • Fast access time ensures quick data retrieval, improving overall system performance.
  • Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • High endurance guarantees reliable data storage over an extended lifespan, even with frequent updates.
  • Automatic page write simplifies the programming process and reduces write times.
  • Data protection mechanisms prevent accidental data corruption, ensuring data integrity.
  • TTL compatible I/O simplifies integration with a wide range of microcontrollers and digital logic devices.
  • The availability of both DIP and SOP packages provides flexibility in PCB design and assembly.

Technical Specifications

The W27E040-12 operates on a 5V ± 10% power supply. It features a typical active current of 30 mA and a standby current of 10 μA. The device supports both byte-write and page-write operations, facilitating efficient data programming. The operating temperature range is from 0°C to 70°C. Package options include DIP (Dual In-line Package) and SOP (Small Outline Package). Important Note: Always consult the official Winbond datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Lowest to $7.1692
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess