Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 64Kb (8K x 8)
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 1210159-M27C64A-20F6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27C64A
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C64A-20F6 CAD Model

Description

STMicroelectronics M27C64A-20F6 EPROM

The M27C64A-20F6 is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This EPROM provides a storage solution with a capacity of 64 kilobits, which is equivalent to 8 kilobytes of data storage. It is organized as 8,192 x 8 bits, allowing for efficient access and organization of data.

With an access time of 200 ns (nanoseconds), the M27C64A-20F6 offers fast read capabilities that are well-suited for performance-critical applications. The device operates within a single 5V power supply, making it compatible with many microcontrollers and digital systems that use standard logic levels.

The M27C64A-20F6 comes in a 28-pin Ceramic Dual In-line Package (CDIP), ensuring robust physical protection and durability for the internal circuitry. This package type is particularly favored for its reliability in a wide range of environmental conditions and is often used in military and aerospace applications due to its resistance to harsh conditions.

STMicroelectronics has designed this EPROM with UV erasable technology, which means that the data stored in the device can be erased using ultraviolet light. This feature allows for multiple reprogramming cycles, making the device versatile for development, testing, and small-scale production environments. After erasure, the M27C64A-20F6 can be reprogrammed with a new code or data set, providing flexibility and reusability.

Key features of the M27C64A-20F6 include:

  • 64 Kbit (8 Kbyte) storage capacity
  • Fast access time of 200 ns
  • Single 5V power supply operation
  • UV erasable technology for data resetting
  • Durable 28-pin CDIP package
  • Wide operating temperature range

The M27C64A-20F6 is ideal for applications that require reliable, non-volatile memory storage with the capability for data manipulation and reprogramming. Its robust design and fast access time make it a solid choice for a variety of industrial, commercial, and military applications.

You May Also Be Interested in

Microchip Technology
EPROM OTP 128K-bit 16K x 8 120ns 28-Pin PDIP / 128K (16K x 8) CMOS EPROM
Need more? Email Us
ECAD model for 27C128-12/P
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-20XF1
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-80B1
STMicroelectronics
EPROM OTP 4M-bit 256K x 16 100ns 40-Pin PDIP Tube / IC OTP 4KBIT 100NS 40DIP
Need more? Email Us
ECAD model for M27W402-100B6
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 10ns 28-Pin PLCC T/R
Lowest to $5.2552
ECAD model for CY7C245A-15JIT
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention