EN
  • EN
  • DE

W25X40AVIG

Part No W25X40AVIG
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214902-W25X40AVIG
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X40AVIG CAD Model

Description

The W25X40AVIG is a 4Mb Serial Flash memory device from Winbond Electronics. It offers a versatile storage solution with high-performance and low-power consumption in a small package. This SPI (Serial Peripheral Interface) flash memory is designed for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded systems: Used for storing firmware, configuration data, and boot code.
  • Consumer electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing user settings and firmware.
  • Networking equipment: Stores boot code and configuration files in routers, switches, and modems.
  • Industrial control systems: Used for storing program code and data in programmable logic controllers (PLCs) and other industrial devices.
  • IoT devices: Provides non-volatile storage for sensor data, firmware updates, and configuration information in IoT applications.

Features:

  • 4Mb (512K x 8) memory organization: Provides ample storage for various application needs.
  • SPI interface: Supports standard SPI, dual SPI, and quad SPI operation for high-speed data transfer.
  • Standard, Dual, Quad SPI: Clock speeds up to 80MHz equivalent to 160MHz (dual SPI) and 320MHz (quad SPI) for fast read/write operations.
  • Uniform 4KB sectors and 64KB blocks: Offers flexible memory organization for efficient data management.
  • Page Program (256 Bytes per Page): Allows efficient programming of data in page-sized chunks.
  • Erase Suspend/Resume: Supports suspending and resuming erase operations for improved system responsiveness.
  • Software and Hardware Write Protection: Prevents accidental data corruption.
  • Low power consumption: Suitable for battery-powered applications.
  • Wide operating voltage range: Typically operates from 2.7V to 3.6V.
  • Small package options: Available in SOIC, VSOP, and WSON packages for space-constrained applications.

Benefits:

  • Reliable data storage: Non-volatile memory retains data even when power is removed.
  • Fast data access: High-speed SPI interface enables quick read and write operations.
  • Efficient memory management: Flexible sector and block architecture simplifies data organization.
  • Enhanced system performance: Quad SPI support accelerates data transfer rates.
  • Reduced power consumption: Low-power design extends battery life in portable devices.
  • Simplified system integration: Standard SPI interface simplifies interfacing with microcontrollers and other devices.

Additional Details:

The W25X40AVIG uses a CMOS process for low power consumption and high reliability. It features advanced security features, including software and hardware write protection, to prevent unauthorized access to the stored data. This device is available in various temperature ranges to suit different operating environments. The W25X family is known for its compatibility and ease of integration, making it a popular choice for embedded systems developers.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess