EN
  • EN
  • DE

W25Q80BVSIG

Part No W25Q80BVSIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409672-W25Q80BVSIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q80BVSIG CAD Model

Description

The W25Q80BVSIG is an 8M-bit Serial Flash memory device from Winbond. It is designed for a wide range of applications requiring non-volatile storage with a small footprint and low power consumption. It utilizes a standard Serial Peripheral Interface (SPI) and operates on a single 2.7V to 3.6V power supply.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and boot code.
  • Consumer Electronics: Found in devices like digital cameras, audio players, and set-top boxes.
  • Wearable Devices: Employed in smartwatches and fitness trackers for storing user data and application code.
  • Industrial Control Systems: Used in industrial automation equipment for storing program code and settings.
  • Networking Equipment: Stores boot code and configuration data in routers, switches, and access points.

Features:

  • 8M-bit (1M-byte) Serial Flash Memory: Provides adequate storage for small- to medium-sized applications.
  • Standard SPI Interface: Enables easy integration with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Simplifies power supply design.
  • Low Power Consumption: Extends battery life in portable applications.
  • Uniform 4KB Sectors and 64KB Blocks: Allows for flexible erase options and efficient memory management.
  • Software and Hardware Write Protection: Prevents accidental data corruption.

Benefits:

  • Compact Size: Ideal for space-constrained applications.
  • Easy Integration: Simplifies design and development.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Flexible Erase Options: Allows for efficient memory updates and modifications.
  • Reliable Performance: Ensures stable operation in various environmental conditions.
  • Data Protection: Prevents accidental data loss and unauthorized access.

Additional Details:

The W25Q80BVSIG supports SPI modes 0 and 3 and operates at a maximum clock frequency of 80 MHz. It is available in various package options, including SOIC, VSOP, and WSON. The device also incorporates advanced security features like block protection and one-time programmable (OTP) regions for secure storage. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess